Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
510,000
in stock
|
Buy Now | |
Boersig
from US$0.05
|
258,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
27,722
in stock
|
Buy Now | |
TE Store
from US$0.08
|
19,756
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
5,000
in stock
|
Buy Now | |
element14
from US$0.06
|
2,700
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
57
in stock
|
Buy Now | |
Avnet Abacus
-
|
295,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Extraction Force | 8.1kgf, 80Newton |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON FMALE AWG17-13 SN | TTI Europe |
Terminal: flat | Transfer Multisort Elektronik |
250 FASTON,REC.,17-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 2-160256-2 | Internal Number: 2-160256-2 | TE Connectivity | TE Store |
Receptacle terminal,FASTON (REEL) | RS |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.5mm2 | Distrelec |
TERMINAL, FASTON, 6.35X0.81MM | element14 |
Female Disconnect, 6.35Mm, 17-13Awg | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 19mm 7.6mm Tin Strip | Avnet Abacus |
13-17 AWG 0.250 (6.35mm) Quick Connect Female Non-Insulated Crimp Connector" | Future Electronics |
Receptacle terminal, FASTON 250,AWG 17-13 | TE Connectivity 2-160256-2 | RS Americas |
250 FASTON REC | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | - |
Conductor Area CSA | 2.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2-160256-2?
Additional datasheets, footprints and schematics for 2-160256-2 are listed on our Part Details page. You can also find images and similar parts to 2-160256-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-160256-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-160256-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-160256-2 fall under?
The 2-160256-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 2-160256-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-160256-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-160256-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-160256-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Transfer Multisort Elektronik, TE Store and RS have stock available or on a lead time for 2-160256-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-160256-2 often in real-time on the comparison pages.
What if I can't find stock of 2-160256-2?
You can fill out our help required form which you can use to request a quote for 2-160256-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.