Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
120,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
120,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
75,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Height | .424in, 10.77mm |
Mating Tab Width | 6.35mm, .25in |
Material Thickness | .81mm, .032in |
Magnet Wire Size | .56 – 2.06mm, 23 – 12AWG |
Stock Thickness (Magnet Wire Side) | .032in, .81mm |
Overall Length | .77in, 19.76mm |
Mating Tab Thickness | .81mm, .032in |
Mating Retention Type | Barbs |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals Tab,250 X 032, Med,smz |Amp Te Connectivity 2-1601139-2 | Newark Electronics |
Terminals TAB 250 X 032 MED SMZ | Rapid Electronics |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
SIAMEZE MAG-MATE TAB TERMINAL | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1601139-2?
Additional datasheets, footprints and schematics for 2-1601139-2 are listed on our Part Details page. You can also find images and similar parts to 2-1601139-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1601139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1601139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1601139-2 fall under?
The 2-1601139-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1601139-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1601139-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1601139-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1601139-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 2-1601139-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1601139-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1601139-2?
You can fill out our help required form which you can use to request a quote for 2-1601139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.