Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-182-014 |
Prices starting from US$0.13
Plating Material | Pre-Tin |
---|---|
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Copper |
Terminal Height | 8.38mm, .33in |
Overall Length | 19.16mm, .754in |
Material Thickness | .81mm, .032in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .047in, 1.2mm |
Mating Retention Type | Barbs |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals 131-182-014= TAB 1.2X.81 STDSMZ | Rapid Electronics |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
131-182-014=TAB,1.2X.81,STDSMZ Magnet Wire Terminal Type: Tab Mating Tab Width: .047 in Mating Tab Width: 1.2 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .047" 1.2 mm .032" | Magnet Wire Terminal | Part Number: 2-1601110-2 | Internal Number: 2-1601110-2 | Alias Number: 131-182-014 | .047" | TE Connectivity | TE Store |
131-182-014=Tab,1.2X.81,stdsmz |Amp Te Connectivity 2-1601110-2 | Newark Electronics |
Magnet Wire Terminal 19.16mm Reverse Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-1601110-2?
Additional datasheets, footprints and schematics for 2-1601110-2 are listed on our Part Details page. You can also find images and similar parts to 2-1601110-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1601110-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1601110-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1601110-2 fall under?
The 2-1601110-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-1601110-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1601110-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1601110-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1601110-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 2-1601110-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1601110-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1601110-2?
You can fill out our help required form which you can use to request a quote for 2-1601110-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.