Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0216003-2,
543446-000 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.66
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.80
|
974
in stock
|
Buy Now | |
RS
from US$82.76
|
20
in stock
|
Buy Now | |
Farnell
from US$247.72
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Centerline (Pitch) | 2.16mm, .085in |
Modular Jacks & Plugs Products | Accessories |
Modular Jacks & Plugs Accessory Type | Stuffer Cap |
Sealable | No |
Modular Conn/Ethernet Conn 06P STUFFER CAP | Rapid Electronics |
06P.STUFFER CAP Connector Cover Type: Stuffer Cap Stuffer Cap | Connector Cap & Cover | Part Number: 216003-2 | Internal Number: 216003-2 | Alias Number: 543446-000 | TE Connectivity | TE Store |
Round Sil Sponge Core S/S gasket Dia3.2 | RS |
Emi Shielding Gasket, 25M Rohs Compliant: Yes |Kemtron Te Connectivity 216-0032 | Newark Electronics |
EMI SHIELDING GASKET, 25M | Farnell |
Where can I find additional details, specifications and documents for a 216003-2?
Additional datasheets, footprints and schematics for 216003-2 are listed on our Part Details page. You can also find images and similar parts to 216003-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216003-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216003-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216003-2 fall under?
The 216003-2 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Modular Jack & Plug Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 216003-2 when available in the Modular Jack & Plug Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216003-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 216003-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216003-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, RS and Newark Electronics have stock available or on a lead time for 216003-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216003-2 often in real-time on the comparison pages.
What if I can't find stock of 216003-2?
You can fill out our help required form which you can use to request a quote for 216003-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.