Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.49
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$29.01
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
46
in stock
|
Buy Now | |
Distrelec
from US$26.59
|
46
in stock
|
Buy Now | |
Avnet America
from US$14.33
|
-
|
Buy Now | |
RS Americas
from US$23.62
|
-
|
Buy Now | |
element14
from US$18.22
|
-
|
Buy Now | |
Boersig
from US$17.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Black, Red |
---|---|
Shield Material | No |
Configuration | Double-Ended |
Keyed | Yes |
Contact Base Material | Phosphor Bronze |
Wire Size | 8AWG |
Housing Color | Black |
Cable Assembly Type | Power |
Strain Relief | With |
Shielded | No |
Cable Assembly Category | Power |
Product Type | Cable Assembly |
Connector Type (End B) | MBXLE |
Operating Temperature Range | -25 – 125°C, -13 – 257°F |
Specialized Cables 8Awg Double Ended Black Red |Amp Te Connectivity 2159562-1 | Newark Electronics |
Specialized Cables 8AWG DOUBLE ENDED BLACK RED | Rapid Electronics |
TE Connectivity - AMP CABLE ASSY PRESS FIT POWERFB. | Distrelec |
CABLE ASSY, ET POWER-MBXLE, 170MM | Farnell |
Cable Assembly Power 0.17m 8AWG 2POS Power PL Bag | Avnet America |
CABLE ASSY, PRESS FIT POWER, FB., Power Cable Assemblies | TE Connectivity 2159562-1 | RS Americas |
CABLE ASSEMBLY, 170MM, BLACK/RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Press Fit Power Connector |
---|---|
Connector Type B | MBXLE Connector |
Cable Length - Imperial | 6.7" |
Cable Length - Metric | 170mm |
Jacket Color | Black Red |
Product Range | - |
Where can I find additional details, specifications and documents for a 2159562-1?
Additional datasheets, footprints and schematics for 2159562-1 are listed on our Part Details page. You can also find images and similar parts to 2159562-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2159562-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2159562-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2159562-1 fall under?
The 2159562-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2159562-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2159562-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2159562-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2159562-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2159562-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2159562-1 often in real-time on the comparison pages.
What if I can't find stock of 2159562-1?
You can fill out our help required form which you can use to request a quote for 2159562-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.