Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
13,825
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
13,825
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
13,825
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Row-to-Row Spacing | 3mm, .118in |
Number of Signal Positions | 0 |
Number of Power Positions | 20 |
Contact Current Rating (Max) | 5A |
Contact Size | .64 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Tin |
Width | 6.86mm, .27in |
Height | 9.24mm, .363in |
PCB Thickness (Recommended) | .062mm, 1.57in |
Length | 1.21in, 30.86mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Circuit Identification Feature | Without |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Latch, Latch |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Tape |
Packaging Quantity | 175 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Contact Type | Pin |
Product Type | Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Shielded | No |
Power to the Board 20P MICRO MNL ASY VRT REV REEL | Rapid Electronics |
TE Connectivity 20P MICRO MNL ASY VRT REV REEL Board Con | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
20P Micro Mnl Asy,vrt,rev Reel |Te Connectivity 2-1586842-0 | Newark Electronics |
20P MICRO MNL ASY,VRT,REV REEL,SMT | Avnet America |
Where can I find additional details, specifications and documents for a 2-1586842-0?
Additional datasheets, footprints and schematics for 2-1586842-0 are listed on our Part Details page. You can also find images and similar parts to 2-1586842-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586842-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586842-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586842-0 fall under?
The 2-1586842-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586842-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586842-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586842-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586842-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-1586842-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586842-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1586842-0?
You can fill out our help required form which you can use to request a quote for 2-1586842-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.