Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.42
|
1,964
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
1,964
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
764
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
764
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
TE Store
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$1.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 22 |
Number of Power Positions | 22 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | 4.2mm, .165in |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline, Matrix |
Contact Current Rating (Max) | 9A |
Height | 12.8mm, .504in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | 1.8661in, 47.4mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | .384in, 9.75mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | 208567 |
VDE Tested | No |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Quantity | 120 |
Packaging Method | Box & Tray, Bag |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .138in, 3.5mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers & Wire Housings Vert Hdr No Pegs 22P |Amp Te Connectivity 2-1586037-2 | Newark Electronics |
TE 2-1586037-2 Val-U-Lok Pin Header PCB Mount Vertical No Pegs UL94 V2 2 x 11P | Rapid Electronics |
TE Connectivity 22P VERT HDR VAL-U-LOK V2 Board Connecto | Distrelec |
Conn Power HDR 22 POS 4.2mm Solder ST Thru-Hole 22 Terminal 1 Port | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 22 POS, DUAL ROW, UL94V-2, W/O PEGS | TE Connectivity 2-1586037-2 | RS Americas |
22P VERT HDR VAL-U-LOK V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 22 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 22 | Rectangular Power Connector | Part Number: 2-1586037-2 | Internal Number: 2-1586037-2 | 4.2 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 22Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1586037-2?
Additional datasheets, footprints and schematics for 2-1586037-2 are listed on our Part Details page. You can also find images and similar parts to 2-1586037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1586037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1586037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1586037-2 fall under?
The 2-1586037-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1586037-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1586037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1586037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1586037-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Future Electronics have stock available or on a lead time for 2-1586037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1586037-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1586037-2?
You can fill out our help required form which you can use to request a quote for 2-1586037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.