Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Copper Clad Steel |
---|---|
Conductor Plating Material | Silver |
Body Plating | Gold |
Jacket Material | FEP Fluorocarbon |
Shield Material | Copper Wire |
Shield Plating Material | Silver |
Number of Connectorized Ends | 2 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Beryllium Copper |
Center Contact Plating | Gold over Nickel |
Conductor Size | 30AWG |
Insulation Resistance | 5000MΩ |
Connector Impedance | 50Ω |
Voltage | 250 VAC |
Impedance | 50Ω |
Dielectric Material | Polytetrafluoroethylene (PTFE) |
Cable Assembly Type | RF Coax Cable Assembly |
Shrink Tubing | Without |
Connector Type (End A) | SSMT Right Angle Jack |
Coaxial Cable Type | Omni-Flex 200 |
Connector Type (End B) | SSMT Right Angle Jack |
Product Type | Cable Assembly |
Shielded | Yes |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 125°C |
Where can I find additional details, specifications and documents for a 2157824-1?
Additional datasheets, footprints and schematics for 2157824-1 are listed on our Part Details page. You can also find images and similar parts to 2157824-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2157824-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2157824-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2157824-1 fall under?
The 2157824-1 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2157824-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2157824-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2157824-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2157824-1 have stock available?
There is no stock from authorised distributors for 2157824-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2157824-1 often in real-time on the comparison pages.
What if I can't find stock of 2157824-1?
You can fill out our help required form which you can use to request a quote for 2157824-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.