Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.01
Insert Material | Thermoplastic |
---|---|
Shell Plating Material | Zinc |
Shield Material | Steel |
Shell Material | Carbon Steel |
Retainer Clip Material | Stainless Steel |
Number of Positions | 9 |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Centerline (Pitch) | .109in, 2.77mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Insert Flammability Rating | V-0 |
Mating Connector Lock | Without |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Connector Style | Crimp Snap |
Product Type | Connector |
Sealable | Yes |
Grounding Indents | Without |
Grommets | With |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Type | Metal |
Shell Size | 1 |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Standard Conn Rcpt Assy, Amplimite Series |Amp Te Connectivity 2157481-1 | Newark Electronics |
D-Sub Standard Conn RCPT ASSY AMPLIMITE SERIES | Rapid Electronics |
D-Sub Miniature Connector RCP 9 POS ST Cable Mount | Avnet America |
Connectors, D-Sub, Standard, RCPT ASSY, AMPLIMITE SERIES 109, IP67 | TE Connectivity 2157481-1 | RS Americas |
D-SUB CONNECTOR, RCPT, 9POS | Farnell |
Status: | Unknown |
---|---|
Series: | Amplimite 109 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | Amplimite 109 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Where can I find additional details, specifications and documents for a 2157481-1?
Additional datasheets, footprints and schematics for 2157481-1 are listed on our Part Details page. You can also find images and similar parts to 2157481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2157481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2157481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2157481-1 fall under?
The 2157481-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2157481-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2157481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2157481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2157481-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2157481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2157481-1 often in real-time on the comparison pages.
What if I can't find stock of 2157481-1?
You can fill out our help required form which you can use to request a quote for 2157481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.