Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$69.62
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$125.06
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$90.23
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$110.00
|
9
in stock
|
Buy Now | |
Avnet America
from US$80.82
|
-
|
Buy Now | |
Sager
from US$65.43
|
-
|
Buy Now | |
Farnell
from US$89.62
|
-
|
Buy Now |
Product Range | - |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Threaded |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | Black Chrome |
Contact Material | Copper Alloy |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Circular Push Pull Conn Rcpt,8 Pos,103 Shell 2.5A |Amp Te Connectivity 2157375-1 | Newark Electronics |
Circular Push Pull Conn RCPT 8 POS 103 SHELL 2.5A | Rapid Electronics |
TE Connectivity Circular Push Pull Connectors RCPT, 8 POS, 103 SHELL 2.5A PCB CONT POL1 | Distrelec |
Conn Circular SKT 8 POS Solder ST Jam Nut 8 Terminal 1 Port | Avnet America |
Circular Push Pull Connectors RCPT,8 POS,103 SHELL 2.5A PCB CONT POL1 | Sager |
Where can I find additional details, specifications and documents for a 2157375-1 .?
Additional datasheets, footprints and schematics for 2157375-1 . are listed on our Part Details page. You can also find images and similar parts to 2157375-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2157375-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2157375-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2157375-1 . fall under?
The 2157375-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 2157375-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2157375-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2157375-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2157375-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2157375-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2157375-1 . often in real-time on the comparison pages.
What if I can't find stock of 2157375-1 .?
You can fill out our help required form which you can use to request a quote for 2157375-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.