Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Finish | Trivalent Chromate |
---|---|
Body Material | Aluminum Alloy |
Number of Positions | 8 |
Number of Coaxial Contacts | 8 |
RF Contact Spacing | 6.1mm, .24in |
Centerline (Pitch) | 6.1mm, .24in |
Mounting Angle | Right Angle |
Module Mounting Type | Screw |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 2157340-4?
Additional datasheets, footprints and schematics for 2157340-4 are listed on our Part Details page. You can also find images and similar parts to 2157340-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2157340-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2157340-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2157340-4 fall under?
The 2157340-4 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 2157340-4 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2157340-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2157340-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2157340-4 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 2157340-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2157340-4 often in real-time on the comparison pages.
What if I can't find stock of 2157340-4?
You can fill out our help required form which you can use to request a quote for 2157340-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.