Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADP08S04 |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
785
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
785
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
785
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
785
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
TE Store
from US$3.54
|
-
|
Buy Now | |
Sager
from US$1.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 8 |
Number of Positions | 8 |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Length | .878in, 22.3mm |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
On Position | Lever Down |
Centerline | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 20 |
Packaging Method | Box & Tube, Tube |
Sealed | No |
Actuator Style | Piano (Side Actuated) |
Switch Type | DIP |
Product Type | Switch |
Termination Style | Outside L |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Switch Dip Spst Piano 8Pos Smd |Amp Te Connectivity 2-1571999-7 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST PIANO 8POS SMD | Rapid Electronics |
TE Connectivity ADP08S04 PIANO DIP SWITCH Piano Dip Swit | Distrelec |
Switch DIP OFF ON SPST 8 Piano 0.1A 24VDC Gull Wing 2.54mm SMD Tube | Avnet America |
Switch, Adp08S04=Piano Dip Switch, itch | TE Connectivity 2-1571999-7 | RS Americas |
Special Order: ADP08S04=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 8 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 2-1571999-7 | Internal Number: 2-1571999-7 | Alias Number: ADP08S04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 8POS SMD | Sager |
Where can I find additional details, specifications and documents for a 2-1571999-7?
Additional datasheets, footprints and schematics for 2-1571999-7 are listed on our Part Details page. You can also find images and similar parts to 2-1571999-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1571999-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1571999-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1571999-7 fall under?
The 2-1571999-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1571999-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1571999-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1571999-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1571999-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1571999-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1571999-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1571999-7?
You can fill out our help required form which you can use to request a quote for 2-1571999-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.