Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Compliant |
No. of Contacts | 16Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
816-Ag11D-Lf=800 Dip Pcb Au/Sn |Te Connectivity 2-1571586-4 | Newark Electronics |
IC&Component Sockets DIP .3CL 16P S/M OFRM AU/SN | Rapid Electronics |
Conn DIP Socket SKT 16 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1571586-4?
Additional datasheets, footprints and schematics for 2-1571586-4 are listed on our Part Details page. You can also find images and similar parts to 2-1571586-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1571586-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1571586-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1571586-4 fall under?
The 2-1571586-4 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1571586-4 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1571586-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1571586-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-1571586-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet Abacus have stock available or on a lead time for 2-1571586-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1571586-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1571586-4?
You can fill out our help required form which you can use to request a quote for 2-1571586-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.