Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEAD FREE 820-AG11D-ESL,
2-1571552-6 |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.96
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
4,121
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
1,821
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.83
|
469
in stock
|
Buy Now | |
Avnet America
-
|
2,846
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Frame Style | Ladder |
---|---|
Sleeve Material | Brass |
Color | Black |
Sleeve Plating Material | Tin |
Number of Rows | 2 |
Number of Positions | 20 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 5µin |
Socket Type | DIP |
Mating Contact Type | Four-Fingered |
Contact Fabrication | Stamped & Formed |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Socket Style | Standard |
Height Above PC Board | 2.67mm, .105in |
Length | 1in |
Contact Resistance | 10mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic Polyester |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 24 |
Product Type | Socket |
Row-to-Row Spacing | 7.62mm, .3in |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
DIP Socket Type | Open Frame |
Leg Style | Straight |
Contact Termination Type | Through Hole |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
IC&Component Sockets DIP .3CL 20P S&R OFRM AU/SN | Rapid Electronics |
TE Connectivity - AMP 820-AG11D-ESL-LF%3D800 DIPGF/SN | Distrelec |
Socket: integrated circuits | Transfer Multisort Elektronik |
Conn DIP Socket SKT 20 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
820-Ag11D-Esl-Lf=800 Dip,gf/Sn Rohs Compliant: Yes |Amp Te Connectivity 2-1571552-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-1571552-6?
Additional datasheets, footprints and schematics for 2-1571552-6 are listed on our Part Details page. You can also find images and similar parts to 2-1571552-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1571552-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1571552-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1571552-6 fall under?
The 2-1571552-6 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-1571552-6 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1571552-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1571552-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1571552-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 2-1571552-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1571552-6 often in real-time on the comparison pages.
What if I can't find stock of 2-1571552-6?
You can fill out our help required form which you can use to request a quote for 2-1571552-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.