Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
3,990
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
3,990
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
3,990
in stock
|
Buy Now | |
TE Store
from US$1.33
|
2,303
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
-
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Type | Tab |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Connector Width | 8.4mm, .3307in |
Connector Length | 21.34mm, .84in |
Connector Height | .6024in, 15.3mm |
コネクタの高さ | 15.3mm |
Operating Voltage | 600VDC, 600VAC |
Mating Entry Location | Bottom |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Agency/Standard Number | UL 1977 |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
実装方法 | Package |
Packaging Quantity | 300 |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Lighting Conn 3P HP Inverted Thru Board Connector | Rapid Electronics |
TE Connectivity - AMP PCB High Power Inverted T/H Con 3 P | Distrelec |
HIGH POWER INVERTED THRU BOARD CON 3 POS | Farnell |
High Power Inverted Thru Board Con 3 Pos PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 2154829-2 | Internal Number: 2154829-2 | TE Connectivity | TE Store |
Connector, Header, 3 Position, 1Row, 3.96Mm | Newark Electronics |
3 Position 3.96 mm Pitch Wire to Board Inverted Surface Mount Board Header | Future Electronics |
AMP2154829-2 | Avnet America |
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a 2154829-2?
Additional datasheets, footprints and schematics for 2154829-2 are listed on our Part Details page. You can also find images and similar parts to 2154829-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154829-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154829-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154829-2 fall under?
The 2154829-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2154829-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154829-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154829-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154829-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2154829-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154829-2 often in real-time on the comparison pages.
What if I can't find stock of 2154829-2?
You can fill out our help required form which you can use to request a quote for 2154829-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.