Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 3.81 – 8.89µm |
Contact Mating Area Plating Material | Tin |
Centerline (Pitch) | 4mm |
Housing Color | Natural |
Mating Retention | With |
PCB Mount Alignment Type | Peg |
PCB Mount Retention | Without |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment | With |
Circuit Application | Power |
PCB Connector Assembly Type | PCB Mount Hermaphroditic Connector |
Header Type | Standard |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Solder |
Herm Blade & Recept assy w/latch & posts PCB Connector Assembly Type: PCB Mount Hermaphroditic Connector PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Hermaphroditic Connector Right Angle Board-to-Board 4 | PCB Header & Receptacle | Part Number: 2154640-2 | Internal Number: 2154640-2 | TE Connectivity | TE Store |
Hermaphroditic Blade & Receptacle Assembly Connector with latch & posts | Future Electronics |
AMP2154640-2 | Avnet America |
Where can I find additional details, specifications and documents for a 2154640-2?
Additional datasheets, footprints and schematics for 2154640-2 are listed on our Part Details page. You can also find images and similar parts to 2154640-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154640-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154640-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154640-2 fall under?
The 2154640-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2154640-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154640-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154640-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154640-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2154640-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154640-2 often in real-time on the comparison pages.
What if I can't find stock of 2154640-2?
You can fill out our help required form which you can use to request a quote for 2154640-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.