Status: | Unknown |
---|---|
Series: | LEV Series |
RoHS: | Compliant |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
14,779
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
14,779
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
14,779
in stock
|
Buy Now | |
Distrelec
from US$2.55
|
14,779
in stock
|
Buy Now | |
Farnell
from US$4.27
|
11,825
in stock
|
Buy Now | |
Future Electronics
from US$26.97
|
-
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$2.58
|
-
|
Buy Now | |
element14
from US$1.96
|
-
|
Buy Now | |
Boersig
from US$2.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 4mm |
---|---|
Product Range | LEV Series |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Led Lighting Mt.ing Accessories Led Skt W/O Opt |Amp Te Connectivity 2154235-1 | Newark Electronics |
Socket Solderless LED Type LS w/o Latch | Rapid Electronics |
TE Connectivity Socket Solderless LED Type LS w/o Latch LED Lighting Mounting Accessories LED SKT W/O OPT LTCH 40 VDC 1500MA | Distrelec |
LED SOCKET HOLDER, 1 LED, 30VDC, 0.5A | Farnell |
LED Array Holder, no latch - Luxeon S | RS |
LUXEON S1000 Series Natural Color Solderless Without Latch LED Holder | Future Electronics |
Conn Led Socket SKT 2 POS 4mm IDT RA Cable Mount | Avnet America |
2154235-1 LED Holder for Lumileds LUXEON S 35.85 x 25.5mm | TE Connectivity 2154235-1 | RS Americas |
Socket, Solderless LED,Type LS w/o Latch | Boersig |
Where can I find additional details, specifications and documents for a 2154235-1.?
Additional datasheets, footprints and schematics for 2154235-1. are listed on our Part Details page. You can also find images and similar parts to 2154235-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154235-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154235-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154235-1. fall under?
The 2154235-1. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2154235-1. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154235-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 2154235-1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2154235-1. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2154235-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154235-1. often in real-time on the comparison pages.
What if I can't find stock of 2154235-1.?
You can fill out our help required form which you can use to request a quote for 2154235-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.