Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
2,045
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
2,045
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
2,045
in stock
|
Buy Now | |
Distrelec
from US$1.79
|
2,045
in stock
|
Buy Now | |
Future Electronics
from US$2.53
|
-
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
RS Americas
from US$3.26
|
-
|
Buy Now | |
element14
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Socket |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | LED Socket |
External Diameter | 42.2mm |
For Use With | LUXEON S LEDs |
Holder Colour | Natural |
Holder Material | PBT (Polybutylene Teraphthalate) Glass Filled |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Led Lighting Mt.ing Accessories Led Skt W/ Opt |Amp Te Connectivity 2154235-2 | Newark Electronics |
Socket Solderless LED Type LS w/Latch | Rapid Electronics |
TE Connectivity Socket Solderless LED Type LS w/Latch LED Lighting Mounting Accessories LED SKT W/ OPT LTCH 40 VDC 1500MA | Distrelec |
LED SOCKET HOLDER, 1 LED, 30VDC, 0.5A | Farnell |
LUXEON S1000 Series Natural Color Solderless Optic Alignment LED Holder | Future Electronics |
Conn Led Socket SKT 2 POS 4mm IDT RA Cable Mount | Avnet America |
2154235-2 LED Holder for Lumileds LUXEON S 35.85 x 29.6mm | TE Connectivity 2154235-2 | RS Americas |
Socket, Solderless LED, Type LS w/Latch | Boersig |
Where can I find additional details, specifications and documents for a 2154235-2?
Additional datasheets, footprints and schematics for 2154235-2 are listed on our Part Details page. You can also find images and similar parts to 2154235-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2154235-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2154235-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2154235-2 fall under?
The 2154235-2 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 2154235-2 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2154235-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2154235-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2154235-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2154235-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2154235-2 often in real-time on the comparison pages.
What if I can't find stock of 2154235-2?
You can fill out our help required form which you can use to request a quote for 2154235-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.