Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HTS186-U |
Prices starting from US$6.76
Plating Material | Black Anodized |
---|---|
Material | Aluminum |
Fin Style | Radial |
Number of Fins | 4 |
Power | 5W, 10W, 15W |
UL Flammability Rating | UL 94V-0 |
Comment | Mounting clip does not increase overall heat sink height., Heat sink assembly includes Two Leg Clip, Part Number 1542431-1. |
Air Velocity | 200LFM, 400LFM, 0LFM, 600LFM |
Device Type | BGA |
Accessory Type | Clip |
Product Type | Heat Sink |
Heat Sink Clip Radial Aluminum Rohs Compliant: Yes |Te Connectivity 2-1542006-3 | Newark Electronics |
Heat Sinks HTS186-U=HS 21MM ASSY ULTEM CL | Rapid Electronics |
TE Connectivity HTS186-U HS 21MM ASSY ULTEM CL Heat Sink | Distrelec |
HEAT SINK, ALUMINIUM, 16.76MM, BGA | Farnell |
Heat Sink Passive BGA Radial Clip Aluminum Black Anodized | Avnet America |
Where can I find additional details, specifications and documents for a 2-1542006-3?
Additional datasheets, footprints and schematics for 2-1542006-3 are listed on our Part Details page. You can also find images and similar parts to 2-1542006-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1542006-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1542006-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1542006-3 fall under?
The 2-1542006-3 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > Heat Sinks.
Can I view similar or alternative parts?
You can view similar parts to 2-1542006-3 when available in the Heat Sinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1542006-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1542006-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1542006-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1542006-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1542006-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1542006-3?
You can fill out our help required form which you can use to request a quote for 2-1542006-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.