Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .025in, .64mm |
---|---|
PCB Contact Termination Area Plating Material Thickness | 1.3µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Length | 6.7mm, .263in |
Mating Post Length | .263in, 6.7mm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.3µm |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Shape & Form | Round |
Contact Configuration | ACTION PIN Post |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Overall Contact Length | 13.6mm, .535in |
Contact Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750 V |
Wire Insulation Support | Without |
Packaging Quantity | 50000 |
Packaging Method | Box |
実装方法 | Box |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 5.7mm, .224in |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 215345-6?
Additional datasheets, footprints and schematics for 215345-6 are listed on our Part Details page. You can also find images and similar parts to 215345-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215345-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215345-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215345-6 fall under?
The 215345-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 215345-6 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215345-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 215345-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215345-6 have stock available?
There is no stock from authorised distributors for 215345-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215345-6 often in real-time on the comparison pages.
What if I can't find stock of 215345-6?
You can fill out our help required form which you can use to request a quote for 215345-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.