Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 48 |
---|---|
Number of Positions | 48 |
Number of Columns | 16 |
Rows Loaded | Z, B, D |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5.5A |
Row-to-Row Spacing | .15in, 3.81mm |
PCB Thickness (Recommended) | 1.6 – 2.4mm |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Housing Type | Receptacle |
Type | Type F |
DIN Size | Standard |
Pre-Notched to Break Off | No |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
DIN Level | II |
Termination Post & Tail Length | .157in, 4mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
48P.iec-F Fem.conn. |Amp Te Connectivity 215334-1 | Newark Electronics |
Conn DIN 41612 SKT 48 POS 5.08mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 215334-1?
Additional datasheets, footprints and schematics for 215334-1 are listed on our Part Details page. You can also find images and similar parts to 215334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215334-1 fall under?
The 215334-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215334-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 215334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215334-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 215334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215334-1 often in real-time on the comparison pages.
What if I can't find stock of 215334-1?
You can fill out our help required form which you can use to request a quote for 215334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.