Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
10,850
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
10,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
10,850
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
10,850
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
4,320
in stock
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 98.425µin, 2.5µm |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Protection Type | Closed Entry Housing |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 8.5mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | 8.5mm, .335in |
Housing Color | Black |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 120 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -65 – 125°C |
2X6P Hv100 Rec Con. Te 8.5Mm |Amp Te Connectivity 215309-6 | Newark Electronics |
Headers&Wire Housings REC ASSY 2X6P VERT HV-100 | Rapid Electronics |
TE Connectivity - AMP PCB Conn 2X6P HV100 REC CON. TE 8.5MM | Distrelec |
RECTANGULAR PWR CONN, RCPT, 6POS, PCB | Farnell |
2 X 6P HV-100 REC VRT C=8.5 | TTI Europe |
Connector, AMPMODU, 2X6P Hv100 Rec Con. Te, 8.5Mm | TE Connectivity 215309-6 | RS Americas |
2X6P HV100 REC CON. TE, 8.5MM | Boersig |
Status: | Unknown |
---|---|
Series: | HV-100 Series |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Product Range | HV-100 Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Solder |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Gender | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Wire to Board |
Contact Termination | Solder |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 215309-6?
Additional datasheets, footprints and schematics for 215309-6 are listed on our Part Details page. You can also find images and similar parts to 215309-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215309-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215309-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215309-6 fall under?
The 215309-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 215309-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215309-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 215309-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215309-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 215309-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215309-6 often in real-time on the comparison pages.
What if I can't find stock of 215309-6?
You can fill out our help required form which you can use to request a quote for 215309-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.