Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
653
in stock
|
Buy Now | |
TE Store
from US$1.73
|
2,628
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
868
in stock
|
Buy Now | |
element14
from US$0.80
|
653
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
517
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
400
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
351
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
70
in stock
|
Buy Now | |
Conrad
from US$1.70
|
34
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,296
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Stackable | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm, 98.425µin |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 8.5mm |
Connector Height | 8.5mm, .335in |
PCB Thickness (Recommended) | 1.6mm |
Housing Color | Black |
Mating Entry Location | Top |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 144 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
2X5P HV100 REC CON. TE, 8.5MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 5 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 5 | PCB Header & Receptacle | Part Number: 215309-5 | Internal Number: 215309-5 | TE Connectivity | TE Store |
Headers&Wire Housings REC ASSY 2X5P VERT HV-100 | Rapid Electronics |
BTB CONN, RCPT, 5POS, 2ROW, 2.54MM | element14 |
Connector, Rcpt, 5Pos, 2Row, 2.54Mm | Newark Electronics |
TE Connectivity - AMP PCB Conn 2X5P HV100 REC CON. TE 8.5MM | Distrelec |
2X5P HV100 REC CON. TE, 8.5MM | Transfer Multisort Elektronik |
Content 1 pc(s) | Conrad |
Conn Socket Strip SKT 10 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
2X5P HV100 REC CON. TE | Future Electronics |
Circular Connector, 2X5P HV100 REC CON. TE, 8.5MM | TE Connectivity 215309-5 | RS Americas |
Where can I find additional details, specifications and documents for a 215309-5?
Additional datasheets, footprints and schematics for 215309-5 are listed on our Part Details page. You can also find images and similar parts to 215309-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215309-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215309-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215309-5 fall under?
The 215309-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 215309-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215309-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 215309-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215309-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 215309-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215309-5 often in real-time on the comparison pages.
What if I can't find stock of 215309-5?
You can fill out our help required form which you can use to request a quote for 215309-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.