Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.21
|
370
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
1,220
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
370
in stock
|
Buy Now | |
element14
from US$2.14
|
370
in stock
|
Buy Now | |
Distrelec
from US$3.02
|
173
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$2.19
|
-
|
Buy Now | |
Boersig
from US$1.44
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
TE Store
from US$2.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
Number of Positions | 9 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm, 98.425µin |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 7mm |
Row-to-Row Spacing | 2.54mm |
Connector Height | 7mm, .276in |
PCB Thickness (Recommended) | 1.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Mating Entry Location | Top |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
Packaging Quantity | 80 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -55 – 105°C, -65 – 125°C |
Headers&Wire Housings 2X09P RCPT HV-100 TE | Rapid Electronics |
CONN, RCPT, 18POS, 2ROW, TH | Farnell |
Btb Connector, Rcpt, 18Pos, 2Row | Newark Electronics |
BTB CONNECTOR, RCPT, 18POS, 2ROW | element14 |
TE Connectivity PCB Receptacle, Female, 3A, 100V, Contacts - 18 | Distrelec |
Conn Socket Strip RCP 18 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 2X9P Hv100 Rec Con. Te, 7.0Mm | TE Connectivity 215307-9 | RS Americas |
2X9P HV100 REC CON. TE, 7.0MM | Boersig |
2X9P HV100 REC CON. TE, 7.0MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 9 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 9 | PCB Header & Receptacle | Part Number: 215307-9 | Internal Number: 215307-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 215307-9?
Additional datasheets, footprints and schematics for 215307-9 are listed on our Part Details page. You can also find images and similar parts to 215307-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215307-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215307-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215307-9 fall under?
The 215307-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 215307-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215307-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 215307-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215307-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 215307-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215307-9 often in real-time on the comparison pages.
What if I can't find stock of 215307-9?
You can fill out our help required form which you can use to request a quote for 215307-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.