Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
2,898
in stock
|
Buy Now | |
TE Store
from US$1.42
|
8,964
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
8,352
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
3,309
in stock
|
Buy Now | |
element14
from US$0.95
|
3,309
in stock
|
Buy Now | |
Farnell
from US$0.67
|
3,309
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
3,039
in stock
|
Buy Now | |
Boersig
from US$0.66
|
1,853
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
1,311
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
325
in stock
|
Buy Now | |
Conrad
from US$1.22
|
102
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,936
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Stackable | Yes |
Contact Mating Area Plating Material | Gold |
Contact Protection Type | Closed Entry Housing |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 2.5µm, 98.425µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm |
コネクタの高さ | 7mm |
PCB Thickness (Recommended) | 1.6mm |
Connector Height | 7mm, .276in |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Top |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 144 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
Operating Temperature Range | -65 – 125°C, -55 – 105°C |
2X5P HV100 REC CON. TE, 7.0MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 5 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 5 | PCB Header & Receptacle | Part Number: 215307-5 | Internal Number: 215307-5 | TE Connectivity | TE Store |
2 X 5P HV-100 REC VRT C=7.0 | TTI Europe |
Connector, Rcpt, 10Pos, 2Row, 2.54Mm | Newark Electronics |
SOCKET, VERTICAL, 2ROW, 10WAY | element14 |
Socket | Transfer Multisort Elektronik |
2 x 5 way vertical receptacle MODU | RS |
2X5P HV100 REC CON. TE, 7.0MM | Boersig |
TE 215307-5 HV100 Female Header Vertical 7.0mm High Force Gold 2 x 5P Black | Rapid Electronics |
TE Connectivity PCB Receptacle, Female, 3A, 100V, Contacts - 10 | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Socket Strip RCP 10 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
2X5P HV100 REC CON. TE | Future Electronics |
PCB Socket, 2.54mm, 10 Way 2 Row, Strip, AMPMODU HV-100 Series | TE Connectivity 215307-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 215307-5?
Additional datasheets, footprints and schematics for 215307-5 are listed on our Part Details page. You can also find images and similar parts to 215307-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215307-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215307-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215307-5 fall under?
The 215307-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 215307-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215307-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 215307-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215307-5 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 215307-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215307-5 often in real-time on the comparison pages.
What if I can't find stock of 215307-5?
You can fill out our help required form which you can use to request a quote for 215307-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.