Status: | Unknown |
---|---|
Series: | 2152QA Series |
RoHS: | Unknown |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.48
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
95
in stock
|
Buy Now | |
element14
from US$4.89
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$5.03
|
78
in stock
|
Buy Now | |
Chip One Stop
from US$5.06
|
78
in stock
|
Buy Now | |
Relay Specialties
from US$5.84
|
12
in stock
|
Buy Now |
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Quick Connect |
Illumination Colour | Green |
Mounting Hole Dia | 7.9mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 2152QA Series |
SVHC | No SVHC (27-Jun-2018) |
Lamp, Indicator, Neon, Green, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, GREEN, 125V | element14 |
VCC 2152QA5 | Rapid Electronics |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Where can I find additional details, specifications and documents for a 2152QA5?
Additional datasheets, footprints and schematics for 2152QA5 are listed on our Part Details page. You can also find images and similar parts to 2152QA5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2152QA5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2152QA5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2152QA5 fall under?
The 2152QA5 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 2152QA5 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2152QA5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2152QA5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2152QA5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2152QA5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2152QA5 often in real-time on the comparison pages.
What if I can't find stock of 2152QA5?
You can fill out our help required form which you can use to request a quote for 2152QA5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.