Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
2,040
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
11,040
in stock
|
Buy Now | |
TE Store
from US$1.64
|
4,770
in stock
|
Buy Now | |
element14
from US$0.76
|
4,351
in stock
|
Buy Now | |
Farnell
from US$0.77
|
4,351
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
840
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
704
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
231
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
113
in stock
|
Buy Now | |
Conrad
from US$1.70
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,320
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU HV-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Vertical |
Row Pitch | 2.54mm |
Termination Method | Solder |
Status: | Unknown |
---|---|
Series: | AMPMODU HV-100 Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 6Contacts |
Connector Mounting | Through Hole Mount |
Product Range | AMPMODU HV-100 Series |
RoHS Compliant | Yes |
1 X 6P HV-100 REC VRT | TTI Europe |
6P HV100 REC CON. TE, 7.0MM PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 215297-6 | Internal Number: 215297-6 | TE Connectivity | TE Store |
SOCKET, VERTICAL, 1ROW, 6WAY | element14 |
1 x 6 way vertical receptacle MODU | RS |
Conn Socket Strip SKT 6 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE Connectivity PCB Receptacle, Female, 3A, 100V, Contacts - 6 | Distrelec |
Socket | Transfer Multisort Elektronik |
TE 215297-6 HV100 Female Header Vertical 7.0mm High Force Gold 1 x 6P Black | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Headers & Wire Housings 6P Recpt Vert Hv-100 |Amp Te Connectivity 215297-6 | Newark Electronics |
6 Position Receptacle Black 2.54 mm Pitch Through Hole Vertical Header | Future Electronics |
PCB Socket, 2.54mm, 6 Way 1 Row, Strip, AMPMODU HV-100 Series | TE Connectivity 215297-6 | RS Americas |
6P HV100 REC CON. TE, 7.0MM | Boersig |
Where can I find additional details, specifications and documents for a 215297-6?
Additional datasheets, footprints and schematics for 215297-6 are listed on our Part Details page. You can also find images and similar parts to 215297-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 215297-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 215297-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 215297-6 fall under?
The 215297-6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 215297-6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 215297-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 215297-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 215297-6 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and RS have stock available or on a lead time for 215297-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 215297-6 often in real-time on the comparison pages.
What if I can't find stock of 215297-6?
You can fill out our help required form which you can use to request a quote for 215297-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.