Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 63mm |
---|---|
Width | 41.28mm |
Surface Finish | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Plane Blade Type | Standard |
Where can I find additional details, specifications and documents for a 21-515?
Additional datasheets, footprints and schematics for 21-515 are listed on our Part Details page. You can also find images and similar parts to 21-515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-515 fall under?
The 21-515 is listed under Tools & Maintenance > Hand Tools > Woodworking Tools.
Can I view similar or alternative parts?
You can view similar parts to 21-515 when available in the Woodworking Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-515 you can contact the distributor directly for product support, shipping queries etc.
Is the 21-515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-515 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 21-515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-515 often in real-time on the comparison pages.
What if I can't find stock of 21-515?
You can fill out our help required form which you can use to request a quote for 21-515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.