Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 14mm |
Cable Diameter Min | 8.1mm |
Colour | Black |
External Length / Height | 25.4mm |
External Width | 10.7mm |
Height | 25.4mm |
Length | 45mm |
Material | Semi-Rigid Polyolefin |
Operating Temperature Max | -55°C |
Operating Temperature Min | 135°C |
214A032-3-0 Body Orientation: Straight Material Code: 3 Material Systems Code: 10 Adhesive Requirement: Adhesive Purchased Separately Operating Temperature Range: -55 – 135 °C Heat Shrink Boot | Straight 3 | Part Number: 214A032-3-0 | Internal Number: 814415-000 | Alias Number: 8-1196340-8 | TE Connectivity | TE Store |
D Sub Backshell, Db, 180 Rohs Compliant: Yes |Raychem Te Connectivity 214A032-3-0 | Newark Electronics |
Cable Accessories D-Subminiature Boot Polyolefin | Avnet America |
214A032-3-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 214A032-3-0?
Additional datasheets, footprints and schematics for 214A032-3-0 are listed on our Part Details page. You can also find images and similar parts to 214A032-3-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 214A032-3-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 214A032-3-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 214A032-3-0 fall under?
The 214A032-3-0 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 214A032-3-0 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 214A032-3-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 214A032-3-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 214A032-3-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 214A032-3-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 214A032-3-0 often in real-time on the comparison pages.
What if I can't find stock of 214A032-3-0?
You can fill out our help required form which you can use to request a quote for 214A032-3-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.