Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin Lead Plated Contacts |
Ic Socket, Dip, 2.54Mm, 8 Position | Newark Electronics |
CONN IC DIP SOCKET 8POS TIN-LEAD | Mill-Max 214-99-308-01-670800 | RS Americas |
IC SOCKET, DIP, 2.54MM, 8 POSITION | element14 |
IC & Component Sockets 8P SMD IC SOCKET | Sager |
Where can I find additional details, specifications and documents for a 214-99-308-01-670800?
Additional datasheets, footprints and schematics for 214-99-308-01-670800 are listed on our Part Details page. You can also find images and similar parts to 214-99-308-01-670800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 214-99-308-01-670800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 214-99-308-01-670800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 214-99-308-01-670800 fall under?
The 214-99-308-01-670800 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 214-99-308-01-670800 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 214-99-308-01-670800 you can contact the distributor directly for product support, shipping queries etc.
Is the 214-99-308-01-670800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 214-99-308-01-670800 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 214-99-308-01-670800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 214-99-308-01-670800 often in real-time on the comparison pages.
What if I can't find stock of 214-99-308-01-670800?
You can fill out our help required form which you can use to request a quote for 214-99-308-01-670800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.