Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin over Nickel |
---|---|
Cage Plating Material | Tin over Nickel |
Number of Positions | 84 |
Number of Ports | 1 |
Port Matrix Configuration | 1 x 1 |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Profile Height | 23.5mm, .9251in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Data Rate (Max) | 125Gb/s |
Centerline (Pitch) | .031mm, .8in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Single-Sided |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | CXP Cable Assembly |
Circuit Application | Signal |
EMI Containment Feature Type | Elastomeric Gasket |
Included Lightpipe | No |
Packaging Method | Box & Tray, Tray |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Receptacle Assembly |
Sealable | Yes |
Form Factor | CXP |
Connector System | Cable-to-Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Bezel Mounting Style | Through Bezel |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
I/O Connectors CXP RCP ASSY 23.5MM STD W HTSINK | Rapid Electronics |
PLUGGABLE CONN, CXP, 1X1, PRESS FIT | Farnell |
Cxp Connector, Receptacle, 84 Position, Press Fit Ra | Newark Electronics |
Conn CXP RCP 84 POS Press Fit RA Thru-Hole 84 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2149157-5?
Additional datasheets, footprints and schematics for 2149157-5 are listed on our Part Details page. You can also find images and similar parts to 2149157-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2149157-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2149157-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2149157-5 fall under?
The 2149157-5 is listed under Connectors > Pluggable IO Connectors & Cages > CXP.
Can I view similar or alternative parts?
You can view similar parts to 2149157-5 when available in the CXP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2149157-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2149157-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2149157-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2149157-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2149157-5 often in real-time on the comparison pages.
What if I can't find stock of 2149157-5?
You can fill out our help required form which you can use to request a quote for 2149157-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.