Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Data Rate (Max) | 125Gb/s |
UL Flammability Rating | UL 94V-0 |
For Use With Pluggable I/O Products | CXP Assembly |
Packaging Method | Box & Tray |
Form Factor | CXP |
Pluggable I/O Accessory Type | Heat Sink |
Product Type | Accessory |
Where can I find additional details, specifications and documents for a 2149086-3?
Additional datasheets, footprints and schematics for 2149086-3 are listed on our Part Details page. You can also find images and similar parts to 2149086-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2149086-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2149086-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2149086-3 fall under?
The 2149086-3 is listed under Connectors > Pluggable IO Connectors & Cages > CXP.
Can I view similar or alternative parts?
You can view similar parts to 2149086-3 when available in the CXP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2149086-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2149086-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2149086-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2149086-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2149086-3 often in real-time on the comparison pages.
What if I can't find stock of 2149086-3?
You can fill out our help required form which you can use to request a quote for 2149086-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.