Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector A | MPO |
---|---|
Fibre Optic Connector B | MPO |
No. of Fibres | 24Fibres |
Fibre Type | Multimode |
Fibre Diameter | 50µm / 125µm |
Product Range | - |
Ferrule Material | Thermoplastic |
Lead, Cxp, 24F 50/125Um Om3, Mpo, 5M | Newark Electronics |
Cable Assembly, Fiber Optic, 50/125um OM3, 24 fiber, interconnect, MPO | TE Connectivity 2148238-5 | RS Americas |
LEAD, CXP, 24F 50/125UM OM3, MPO, 5M | Farnell |
Where can I find additional details, specifications and documents for a 2148238-5?
Additional datasheets, footprints and schematics for 2148238-5 are listed on our Part Details page. You can also find images and similar parts to 2148238-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2148238-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2148238-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2148238-5 fall under?
The 2148238-5 is listed under Cable Leads & Connectors > Leads > Fibre Optic Leads.
Can I view similar or alternative parts?
You can view similar parts to 2148238-5 when available in the Fibre Optic Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2148238-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2148238-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2148238-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2148238-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2148238-5 often in real-time on the comparison pages.
What if I can't find stock of 2148238-5?
You can fill out our help required form which you can use to request a quote for 2148238-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.