Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7012WCIM |
Prices starting from US$587.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$716.50
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$737.37
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$835.75
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$742.00
|
2
in stock
|
Buy Now | |
Farnell
from US$808.07
|
2
in stock
|
Buy Now | |
Avnet America
from US$613.59
|
-
|
Buy Now | |
RS Americas
from US$787.75
|
-
|
Buy Now | |
TTI Europe
from US$680.48
|
-
|
Buy Now | |
TE Store
from US$859.78
|
-
|
Buy Now | |
Sager
from US$587.70
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Delay Time | 1.5 – 15 seconds |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Actuating System | DC |
Input Voltage | 96VDC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Option | Dust-Tight Gasketing, Tamper-Proof Cap - Transparent |
Repeatability (Max) | ±5% |
Product Type | Relay |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Magnetic Blow-Out Device | Without |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay&timing Relays Rly Std On 2P 96Vdc |Amp Te Connectivity 2-1472973-9 | Newark Electronics |
Time Delay&Timing Relays RLY STD ON 2P 96VDC | Rapid Electronics |
TE Connectivity 7012WCIM RLY STD ON 2P 96VDC 15SEC I2 OP | Distrelec |
TIME DELAY RELAY, DPDT, 96VDC, 1.5S-15S | Farnell |
Relay, 7012Wcim=Std, On, 2P, 96Vdc, 15Sec, I2 Op | TE Connectivity 2-1472973-9 | RS Americas |
TIMER RELAY 7012WCIM | TTI Europe |
Special Order: 7012WCIM=RLY,STD,ON,2P,96VDC,15SEC,I2 OP Type of Control: Knob Input Voltage: 96 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 1.5 – 15 seconds Knob 96 VDC 10 A On-Delay | Time Delay Relay | Part Number: 2-1472973-9 | Internal Number: 2-1472973-9 | Alias Number: 7012WCIM | TE Connectivity | TE Store |
Time Delay & Timing Relays RLY STD ON 2P 96VDC 15SEC I2 OP | Sager |
Where can I find additional details, specifications and documents for a 2-1472973-9?
Additional datasheets, footprints and schematics for 2-1472973-9 are listed on our Part Details page. You can also find images and similar parts to 2-1472973-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1472973-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1472973-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1472973-9 fall under?
The 2-1472973-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1472973-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1472973-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1472973-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1472973-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1472973-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1472973-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1472973-9?
You can fill out our help required form which you can use to request a quote for 2-1472973-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.