Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Pipe Type | Round |
---|---|
Heat Transfer Rate | 75W |
Heat Pipe Material | Copper |
External Length - Metric | 350mm |
External Width - Metric | - |
External Thickness - Metric | - |
Product Range | - |
Heat Pipe, Round, Copper, 12Mm X 350Mm | Newark Electronics |
HEAT PIPE, ROUND, COPPER, 12MM X 350MM | element14 |
Where can I find additional details, specifications and documents for a 214676?
Additional datasheets, footprints and schematics for 214676 are listed on our Part Details page. You can also find images and similar parts to 214676 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 214676 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 214676 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 214676 fall under?
The 214676 is listed under Wakefiled Thermal Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 214676 when available in the Wakefiled Thermal Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 214676 you can contact the distributor directly for product support, shipping queries etc.
Is the 214676 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 214676 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for 214676.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 214676 often in real-time on the comparison pages.
What if I can't find stock of 214676?
You can fill out our help required form which you can use to request a quote for 214676 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.