Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.71
|
2,481
in stock
|
Buy Now | |
TTI Europe
from US$2.42
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
12,000
in stock
|
Buy Now | |
element14
from US$4.81
|
1,873
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
-
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
RS Americas
from US$5.08
|
-
|
Buy Now | |
Avnet Asia
from US$3.14
|
-
|
Buy Now | |
Boersig
from US$2.93
|
-
|
Buy Now | |
Sager
from US$3.92
|
-
|
Buy Now | |
Farnell
from US$4.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Plating Material | Gold |
Terminal Type | PCB-SMT |
Contact Current Class | 0 – 2 A |
Contact Arrangement | 2 Form C (2 CO) |
Contact Number of Poles | 2 |
Contact Current Rating | 2A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Material | PdRu+Au |
Length Class (Mechanical) | 0 – 10 mm |
Height Class (Mechanical) | 0 – 6 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Height | .221in, 5.65mm |
Width | 6mm, .222in |
Length | .393in, 10mm |
Width Class (Mechanical) | 0 – 6 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Voltage Rating | 5VDC |
Contact Limiting Making Current | 2A |
Coil Power Rating (DC) | 50mW |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Coil Resistance | 500Ω |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Coil Special Features | Ultra High Sensitive Version |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | IM Relay |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Category of Protection | RTV |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
IM AXICOM Series 2 A DPDT 5 VDC SMT Non Latching Gull Wing Telecom Relay | Future Electronics |
TE Connectivity - Axicom Signal Relay IM, 2CO, DC, 5V, 2A, 500Ohm | Distrelec |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
Electromechanical Relay DPDT 2A 5VDC 500Ohm Surface Mount | Avnet America |
IM23GR=IM RELAY 50MW 5V | TE Connectivity 2-1462039-9 | RS Americas |
IM23GR=IM RELAY 50MW 5V | Boersig |
Low Signal Relays - PCB IM23GR=IM RELAY 50MW 5V | Sager |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | Farnell |
Where can I find additional details, specifications and documents for a 2-1462039-9?
Additional datasheets, footprints and schematics for 2-1462039-9 are listed on our Part Details page. You can also find images and similar parts to 2-1462039-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1462039-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1462039-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1462039-9 fall under?
The 2-1462039-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1462039-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1462039-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1462039-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1462039-9 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Distrelec, element14 and Newark Electronics have stock available or on a lead time for 2-1462039-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1462039-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1462039-9?
You can fill out our help required form which you can use to request a quote for 2-1462039-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.