Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | .026oz, .75g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-THT |
Contact Material | PdRu+Au |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Current Rating | 2A |
Contact Arrangement | 2 Form C (2 CO) |
Contact Number of Poles | 2 |
Length | 10mm, .393in |
Height | 5.8mm, .228in |
Width | 5.7mm, .224in |
Dimensions (L x W x H) (Approximate) | 10 x 5.7 x 5.8mm, .393 x .236 x .222in |
Height Class (Mechanical) | 0 – 6 mm |
Length Class (Mechanical) | 0 – 10 mm |
Width Class (Mechanical) | 0 – 6 mm |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Coil Resistance | 810Ω |
Coil Power Rating Class | 50 – 300 mW |
Coil Power Rating (DC) | 100mW |
Coil Voltage Rating | 9VDC |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Type | Bistable |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Insulation Initial Resistance | 1000000MΩ |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Magnetic System | Bistable, 1 Coil |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Actuating System | DC |
Contact Switching Load (Min) | .1mA @ .0001V |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Narrow |
Packaging Method | Tube |
Relay Type | IM Relay |
Product Type | Relay |
Isolation (HF Parameter) | -37dB @ 100MHz, -18.8dB @ 900MHz |
Insertion Loss (HF Parameter) | -.03dB @ 100MHz, -.33dB @ 900MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Im45Ns=Im Relay 100 Mw 9 V |Axicom Te Connectivity 2-1462038-3 | Newark Electronics |
Electromechanical Relay DPDT 2A 9VDC 810Ohm Through Hole | Avnet America |
Relay, IM45NS=IM 100 MW 9 V | TE Connectivity 2-1462038-3 | RS Americas |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1462038-3?
Additional datasheets, footprints and schematics for 2-1462038-3 are listed on our Part Details page. You can also find images and similar parts to 2-1462038-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1462038-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1462038-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1462038-3 fall under?
The 2-1462038-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1462038-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1462038-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1462038-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1462038-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 2-1462038-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1462038-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1462038-3?
You can fill out our help required form which you can use to request a quote for 2-1462038-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.