Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.75
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
3,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
2,800
in stock
|
Buy Now | |
TE Store
from US$0.73
|
2,357
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
901
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
from US$0.72
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold |
Multiple Contact Types | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Retention | Without |
Contact Current Rating (Max) | 5A |
Contact Layout | Inline |
Length | 10.14mm |
Height | 9.24mm |
PCB Thickness (Recommended) | .062mm, 1.57in |
Insulation Diameter (Max) | 1.52mm, 1.52in |
Wire Size | .051 – .517mm², 30 – 20AWG, 100.5 – 1022CMA |
Width | 3.86mm |
Operating Voltage | 250VDC, 250VAC |
Boardlock Material | Phosphor Bronze |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Nylon |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 350 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
MICRO MNL HDR ASSY S/ROW AU LF | Heilind Electronics |
MICRO MNL HDR ASSY S/ROW AU LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2-1445094-2 | Internal Number: 2-1445094-2 | 3 mm | TE Connectivity | TE Store |
Micro Mnl Hdr Assy S/Row Au Lf |Amp Te Connectivity 2-1445094-2 | Newark Electronics |
Micro MATE-N-LOK 2 Position Through-Hole Single Row Straight 3 mm Pin Header | Future Electronics |
Conn Power HDR 2 POS 3mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
MICRO MNL HDR ASSY S/ROW AU LF | TE Connectivity 2-1445094-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1445094-2?
Additional datasheets, footprints and schematics for 2-1445094-2 are listed on our Part Details page. You can also find images and similar parts to 2-1445094-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445094-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445094-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445094-2 fall under?
The 2-1445094-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445094-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445094-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445094-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445094-2 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TE Store, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-1445094-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445094-2 often in real-time on the comparison pages.
What if I can't find stock of 2-1445094-2?
You can fill out our help required form which you can use to request a quote for 2-1445094-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.