Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
TE Store
from US$1.14
|
449
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
element14
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57in, .062mm |
Wire Size | 100.5 – 1022CMA, 30 – 20AWG, .051 – .517mm² |
Insulation Diameter (Max) | 1.52in, 1.52mm |
Height | 9.24mm |
Width | 3.86mm |
Length | 13mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | High Temperature Nylon |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Tab |
Panel Mount Feature | Without |
PCB Mount Retention Type | Hold-Down |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Quantity | 210 |
Packaging Method | Tape |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 1.53mm, .06in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO MNL HDR ASSY S/ROW AU LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2-1445087-4 | Internal Number: 2-1445087-4 | 3 mm | TE Connectivity | TE Store |
Micro Mnl Hdr Assy S/Row Au Lf Rohs Compliant: Yes |Amp Te Connectivity 2-1445087-4 | Newark Electronics |
4 POS VERT INLINE POLARIZED PCB MOUNT MATE-N-LOK PLUG HEADER | Future Electronics |
Conn Power HDR 4 POS 3mm Solder ST SMD 4 Terminal 1 Port | Avnet America |
MICRO MNL HDR ASSY S/ROW AU LF | TE Connectivity 2-1445087-4 | RS Americas |
CONN, HEADER, 4POS, 1ROW, 3MM | element14 |
Where can I find additional details, specifications and documents for a 2-1445087-4?
Additional datasheets, footprints and schematics for 2-1445087-4 are listed on our Part Details page. You can also find images and similar parts to 2-1445087-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445087-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445087-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445087-4 fall under?
The 2-1445087-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445087-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445087-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445087-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445087-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1445087-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445087-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1445087-4?
You can fill out our help required form which you can use to request a quote for 2-1445087-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.