Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
15
in stock
|
Buy Now | |
TE Store
from US$0.77
|
33,695
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
19,350
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Rapid Electronics
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.75
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 4 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Layout | Inline |
PCB Thickness (Recommended) | .062mm, 1.57in |
Insulation Diameter (Max) | 1.52mm, 1.52in |
Wire Size | 24 – 20AWG, .204 – .517mm² |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Boardlock Material | Phosphor Bronze |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Strain Relief | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Hold-Down Post |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Quantity | 215 |
Packaging Method | Tape |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 1.4mm, .055in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
MICRO MNL HDR ASSY SINGLE ROW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2-1445057-4 | Internal Number: 2-1445057-4 | 3 mm | TE Connectivity | TE Store |
MATE-N-LOK Series 4 Position 3mm Single Row Surface Mount Header | Future Electronics |
4 way 1 row r/a header SMT Mate-N-Lok | RS |
Conn Power HDR 4 POS 3mm Solder RA SMD 4 Terminal 1 Port | Avnet Abacus |
Wtb Conn, R/A Header, 4Pos, 1Row, 3Mm | Newark Electronics |
TE 2-1445057-4 Micro Mate-N-Lok Male Header SMD Right Angle Holddowns 1x4P Black | Rapid Electronics |
MICRO MNL HDR ASSY SINGLE ROW | TE Connectivity 2-1445057-4 | RS Americas |
HEADER, RIGHT ANGLE, SMT, 1ROW, 4WAY | element14 |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3mm |
Material | Nylon |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 2-1445057-4?
Additional datasheets, footprints and schematics for 2-1445057-4 are listed on our Part Details page. You can also find images and similar parts to 2-1445057-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1445057-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1445057-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1445057-4 fall under?
The 2-1445057-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1445057-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1445057-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1445057-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1445057-4 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for 2-1445057-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1445057-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1445057-4?
You can fill out our help required form which you can use to request a quote for 2-1445057-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.