Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0550-P07 |
Prices starting from US$30.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.05
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$33.49
|
-
|
Buy Now | |
Future Electronics
from US$33.00
|
-
|
Buy Now | |
Avnet America
from US$30.16
|
-
|
Buy Now | |
RS Americas
from US$30.98
|
-
|
Buy Now | |
Boersig
from US$31.32
|
-
|
Buy Now | |
TE Store
from US$65.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Number of Positions | 7 |
Contact Type | Pin |
Wire Size | .14mm² |
Assembly Length | 40mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Product Type | Connector |
Sealable | Yes |
Prewired | Yes |
Connector Style | Plug |
Operating Temperature Range | -40 – 80°C |
Triad 01 7 way cable mount plug,1A | RS |
T01-0550-P07=Industrial Connec Rohs Compliant: Yes |Te Connectivity 2-1437719-4 | Newark Electronics |
Conn Shielded Circular Subminiature PIN 7 POS Solder ST Cable Mount 7 Terminal 1 Port | Avnet America |
TRIAD 01 Series, 7 Pole Cable Mount Subminiature Connector Plug, IP65 | TE Connectivity 2-1437719-4 | RS Americas |
Special Order: T01-0550-P07-MALE PULG CONNECTOR SOLDER Connector System: Cable-to-Cable Number of Positions: 7 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 1 A Cable-to-Cable 7 Wire & Cable | Standard Circular Connector | Part Number: 2-1437719-4 | Internal Number: 2-1437719-4 | Alias Number: T01-0550-P07 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1437719-4?
Additional datasheets, footprints and schematics for 2-1437719-4 are listed on our Part Details page. You can also find images and similar parts to 2-1437719-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437719-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437719-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437719-4 fall under?
The 2-1437719-4 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1437719-4 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437719-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437719-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437719-4 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1437719-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437719-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1437719-4?
You can fill out our help required form which you can use to request a quote for 2-1437719-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.