Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0550-P05 |
Prices starting from US$24.62
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$45.28
|
123
in stock
|
Buy Now |
![]() |
TTI Europe
from US$24.62
|
347
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$31.23
|
113
in stock
|
Buy Now |
![]() |
Boersig
from US$34.01
|
89
in stock
|
Buy Now |
![]() |
TE Store
from US$45.02
|
89
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$44.36
|
9
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$50.50
|
9
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
1,300
in stock
|
Buy Now |
![]() |
Compona
-
|
666
in stock
|
Buy Now |
![]() |
Future Electronics
from US$25.70
|
-
|
Buy Now |
![]() |
Avnet America
from US$37.46
|
-
|
Buy Now |
![]() |
RS Americas
from US$58.26
|
-
|
Buy Now |
![]() |
Distrelec
from US$35.31
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Shell Material | CuZn |
---|---|
Number of Positions | 5 |
Contact Type | Pin |
Wire Size | .25mm², 24AWG |
Assembly Length | 40mm |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Plug |
Sealable | Yes |
Prewired | Yes |
Product Type | Connector |
Operating Temperature Range | -40 – 80°C |
MALE PLUG SOLDER 05P | TTI Europe |
Triad 01 5 way cable mount plug,3A | RS |
T01-0550-P05-MALE PLUG CONNECTOR SOLDER Connector System: Cable-to-Cable Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Cable-to-Cable 5 Wire & Cable | Standard Circular Connector | Part Number: 2-1437719-1 | Internal Number: 2-1437719-1 | Alias Number: T01-0550-P05 | TE Connectivity | TE Store |
Standard Circular Connector Pin 5 Pos 3A Solder |Amp Te Connectivity 2-1437719-1 | Newark Electronics |
Conn Shielded Circular Subminiature PIN 5 POS Solder ST Cable Mount 5 Terminal 1 Port | Avnet Abacus |
Connector, T01-0550-P05-Male Plug Connector Solder | TE Connectivity 2-1437719-1 | RS Americas |
TE Connectivity Mini Connector Plug 5 Contacts, 3A, 60V, | Distrelec |
Where can I find additional details, specifications and documents for a 2-1437719-1?
Additional datasheets, footprints and schematics for 2-1437719-1 are listed on our Part Details page. You can also find images and similar parts to 2-1437719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437719-1 fall under?
The 2-1437719-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1437719-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437719-1 have stock available?
Authorised distributors including TTI Europe, RS, Rapid Electronics, Boersig and TE Store have stock available or on a lead time for 2-1437719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437719-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1437719-1?
You can fill out our help required form which you can use to request a quote for 2-1437719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.