Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437661-9 |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.92
|
3,300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.92
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
551
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
57
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Length | 28.35mm |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Barrier Strip |
TC6-03-PFHCOVER w/HOLES | Heilind Electronics |
Accessory Type:Cover | Newark Electronics |
COVER FOR 3 POS #6 series | Rapid Electronics |
Tri-Barrier Strip Black Press-Fit Terminal Block Cover | Future Electronics |
Connector Accessories 3 POS Barrier Strips Cover Press Fit Polyphenylene Oxide Black | Avnet America |
Buchanan, Cover, Term Strip, Press-Fit, 3, 9.53 mm, For Tri Barrier # 6 Series | TE Connectivity 2-1437661-9 | RS Americas |
TC6-03-PFH=COVER W/HOLES | Farnell |
Where can I find additional details, specifications and documents for a 2-1437661-9?
Additional datasheets, footprints and schematics for 2-1437661-9 are listed on our Part Details page. You can also find images and similar parts to 2-1437661-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437661-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437661-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437661-9 fall under?
The 2-1437661-9 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1437661-9 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437661-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437661-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437661-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-1437661-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437661-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1437661-9?
You can fill out our help required form which you can use to request a quote for 2-1437661-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.