Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DTS4SD |
Seal Type | Tape |
---|---|
Actuator Color | Ivory |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Number of Switches | 4 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Contact Current Rating | .1A |
Height | .256in, 6.5mm |
Length | 12.29mm, .484in |
Voltage Rating | 50VDC |
Centerline | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Black |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Quantity | 21 |
Actuator Style | Flush, Slide |
Product Type | Switch |
Switch Type | DIP |
Sealed | Yes |
Termination Post Length | .15in, 3.81mm |
Operating Temperature Range | -10 – 60°C |
Switch, Dts4Sd=Sw DIP 4 Pole | TE Connectivity 2-1437583-8 | RS Americas |
Switch DIP ON OFF DPST 4 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
DIP Switches / SIP Switches 4 Pole Sealed | Sager |
Where can I find additional details, specifications and documents for a 2-1437583-8?
Additional datasheets, footprints and schematics for 2-1437583-8 are listed on our Part Details page. You can also find images and similar parts to 2-1437583-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437583-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437583-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437583-8 fall under?
The 2-1437583-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437583-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437583-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437583-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437583-8 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 2-1437583-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437583-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1437583-8?
You can fill out our help required form which you can use to request a quote for 2-1437583-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.