Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437579-0 |
Prices starting from US$8.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.44
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$22.79
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$22.08
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$18.10
|
53
in stock
|
Buy Now | |
Farnell
from US$21.79
|
44
in stock
|
Buy Now | |
Future Electronics
from US$12.34
|
-
|
Buy Now | |
Avnet America
from US$10.30
|
-
|
Buy Now | |
Sager
from US$8.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Polyester |
---|---|
Actuator Color | Black |
Number of Actuators | Single |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Terminals Connected | 2-3 |
Operating Function | On None On |
Number of Positions | 2 |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Actuator Length | .1098in, 2.79mm |
Length | .4in, 10.16mm |
PCB Tail Length | .13in, 3.3mm |
Width | .38in, 9.65mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Extended |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Threaded Case | Without |
Terminal Configuration | Standard |
Switch Type | Slide |
Actuator Style | Side |
Product Type | Switch |
Termination Type | PC |
Slide Switches Dp R/A On-None-On |Amp Te Connectivity 2-1437579-0 | Newark Electronics |
Slide Switches DP R/A ON-NONE-ON | Rapid Electronics |
TE Connectivity TSS21NGRA SWITCH SLIDE RA TERM Slide Swi | Distrelec |
SLIDE SWITCH, DPDT, 0.02A, 20V, TH | Farnell |
Switch Slide DPDT Side Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hol | Future Electronics |
Switch Slide ON None ON DPDT Side Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-1437579-0?
Additional datasheets, footprints and schematics for 2-1437579-0 are listed on our Part Details page. You can also find images and similar parts to 2-1437579-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437579-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437579-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437579-0 fall under?
The 2-1437579-0 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437579-0 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437579-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437579-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437579-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1437579-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437579-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1437579-0?
You can fill out our help required form which you can use to request a quote for 2-1437579-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.