Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437565-8 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
81,710
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
80,282
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,428
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,428
in stock
|
Buy Now | |
Avnet America
-
|
56,500
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 260g, 9.178oz |
---|---|
Actuator Profile | Extended |
Case Material | Polyamide |
Actuator Material | Nylon |
Case Color | Brown |
Bushing Style | Unthreaded |
Actuator Color | White |
Cover Material | Steel |
Tactile Feel | With |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Support Bracket | Without |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Actuator Length | .7mm, .028in |
Button Width | .138in, 3.5mm |
Switch Height | 4.3mm, .169in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | No |
Leg Style | Gull Wing |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches TACTILE 260G FORCE S | Rapid Electronics |
TE Connectivity FSM2JSMAA TACTILE 260G FORCE S Keypad Sw | Distrelec |
SPST-NO Top Actuated Surface Mount Tactile Switch | Future Electronics |
Tactile Switches Tactile 260G Force S |Amp Te Connectivity 2-1437565-8 | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1VA 9.18N SMD Bulk | Avnet America |
FSM2JSMAA=TACTILE 260G FORCE S | TE Connectivity 2-1437565-8 | RS Americas |
Tactile Switches SWITCH TACTILE | Sager |
Switch Tactile N.O. SPST Round Button Gull Wing 24VDC 100000Cycles 260gf SMD Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1437565-8?
Additional datasheets, footprints and schematics for 2-1437565-8 are listed on our Part Details page. You can also find images and similar parts to 2-1437565-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437565-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437565-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437565-8 fall under?
The 2-1437565-8 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-1437565-8 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437565-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437565-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437565-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 2-1437565-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437565-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1437565-8?
You can fill out our help required form which you can use to request a quote for 2-1437565-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.