Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1437381-0 |
Number of Circuits | 2 |
---|---|
Contact Current Rating (Max) | 70A |
Contact Base Material | Copper Alloy |
Contact Plating Material | Nickel, Gold, Tin |
Contact Configuration | Strap Screw |
Wire Size | 18 – 8AWG |
Voltage Rating | 600VAC |
Centerline (Pitch) | 16mm, .63in |
UL Flammability Rating | UL 94V-0 |
Screw Size | 10-32 Binding Head |
Screw Base Material | Steel |
Screw Plating Material | Nickel |
Modular Terminal Block Product Type | Screw Terminal Block |
Block Type | Standard |
Temperature (Max) | 150°C |
Conn NEMA 2 POS 16mm Screw ST Cable Mount 50A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 2-1437381-0?
Additional datasheets, footprints and schematics for 2-1437381-0 are listed on our Part Details page. You can also find images and similar parts to 2-1437381-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1437381-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1437381-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1437381-0 fall under?
The 2-1437381-0 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2-1437381-0 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1437381-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1437381-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1437381-0 have stock available?
Authorised distributors including Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2-1437381-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1437381-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1437381-0?
You can fill out our help required form which you can use to request a quote for 2-1437381-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.