Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.73
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$14.72
|
420
in stock
|
Buy Now | |
Rapid Electronics
from US$14.47
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
420
in stock
|
Buy Now | |
Farnell
from US$14.98
|
336
in stock
|
Buy Now | |
TE Store
from US$14.48
|
260
in stock
|
Buy Now | |
Avnet America
from US$10.42
|
-
|
Buy Now |
Guide Location | Unguided |
---|---|
Number of Pairs | 20 |
Number of Positions | 60 |
Stackable | No |
Board-to-Board Configuration | Right Angle |
Number of Columns | 10 |
Number of Ground Positions | 20 |
Number of Rows | 6 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 40 |
Contact Base Material | Copper-Nickel-Silicon |
Contact Shape & Form | Dual Beam |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Length | .217in, 5.5mm |
Contact Mating Area Plating Material Thickness | 29.92 – 59.84µin, .76µm |
Contact Current Rating (Max) | .75A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | .76 – 1.52µm, 30 – 60µin |
Underplate Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Hole Diameter | .39mm, .015in |
コネクタの高さ | 12.7mm |
PCB Thickness (Recommended) | 1.6mm |
Row-to-Row Spacing | .053in, 1.35mm |
Connector Length | 18.9mm, .74in |
Connector Height | 12.7mm, .49in |
Connector Width | .96in, 24.6mm |
Operating Voltage | 30VAC, 30VDC |
Impedance | 100Ω |
Centerline (Pitch) | .075in, 1.9mm |
Number of Shrouded Sides | 2 |
End Wall Location | Open |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Guide Hardware | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Signal Arrangement | Differential |
Connector Style | Plug |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Shrouded | Partially Shrouded |
Number of Differential Pairs per Column | 2 |
Data Rate | 20 – 25Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .047in, 1.2mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Speed/Modular Conn Imp100 S H Ra2P10C |Amp Te Connectivity 2143012-3 | Newark Electronics |
High Speed/Modular Conn IMP100 S H RA2P10C | Rapid Electronics |
TE Connectivity IMP100S H RA2P10C UG OEW39 5.5 High Speed / Modular Connectors IMP100 S H RA2P10C UNGUIDE OPEN-WALL | Distrelec |
CONN, BACKPLANE, PLUG, 60POS, 1.9MM | Farnell |
IMP100S,H,RA2P10C,UG,OEW39,5.5 Number of Positions: 60 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 60 1.35 mm .053" With | Part Number: 2143012-3 | Internal Number: 2143012-3 | TE Connectivity | TE Store |
IMP100SHRA2P10CUGOEW395.5 | Avnet America |
Where can I find additional details, specifications and documents for a 2143012-3?
Additional datasheets, footprints and schematics for 2143012-3 are listed on our Part Details page. You can also find images and similar parts to 2143012-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2143012-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2143012-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2143012-3 fall under?
The 2143012-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2143012-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2143012-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2143012-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2143012-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2143012-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2143012-3 often in real-time on the comparison pages.
What if I can't find stock of 2143012-3?
You can fill out our help required form which you can use to request a quote for 2143012-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.