Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | IEC |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Product Range | - |
Connector Mounting | Panel Mount |
Gender | Receptacle |
Power Entry Connector | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flex Cable for Raspberry Pi Camera - 1 meter | Adafruit Industries 2143 | RS Americas |
Where can I find additional details, specifications and documents for a 2143?
Additional datasheets, footprints and schematics for 2143 are listed on our Part Details page. You can also find images and similar parts to 2143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2143 fall under?
The 2143 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2143 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2143 you can contact the distributor directly for product support, shipping queries etc.
Is the 2143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2143 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2143 often in real-time on the comparison pages.
What if I can't find stock of 2143?
You can fill out our help required form which you can use to request a quote for 2143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.