Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.78
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$15.92
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$17.97
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
27
in stock
|
Buy Now | |
Farnell
from US$43.87
|
22
in stock
|
Buy Now | |
Avnet America
from US$13.67
|
-
|
Buy Now | |
RS Americas
from US$21.11
|
-
|
Buy Now | |
Boersig
from US$18.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Connector Type A | RJ Point Five Plug |
Connector Type B | RJ Point Five Plug |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Assy, Rj.5 To Rj.5 Shielded |Amp Te Connectivity 2142758-2 | Newark Electronics |
Cable Assy RJ.5 to RJ.5 shielded | Rapid Electronics |
TE Connectivity - AMP Cable Assy RJ.5 to RJ.5 shielded | Distrelec |
PATCH CORD, RJ POINT FIVE PLUG-PLUG, 1M | Farnell |
Cable Assembly Shielded 1m 26AWG 8POS RJ.5 to 8POS RJ.5 PL-PL | Avnet America |
Cable Assy, RJ.5 to RJ.5 shielded | TE Connectivity 2142758-2 | RS Americas |
Cable Assy, RJ.5 to RJ.5 shielded | Boersig |
Where can I find additional details, specifications and documents for a 2142758-2 .?
Additional datasheets, footprints and schematics for 2142758-2 . are listed on our Part Details page. You can also find images and similar parts to 2142758-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2142758-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2142758-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2142758-2 . fall under?
The 2142758-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2142758-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2142758-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2142758-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2142758-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2142758-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2142758-2 . often in real-time on the comparison pages.
What if I can't find stock of 2142758-2 .?
You can fill out our help required form which you can use to request a quote for 2142758-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.